Cutting Edge Technologies, Inc. Series 1630 2 Flute Ball, Long End Mill 16322

Description
Diameter: 5/8" End Type: Ball Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 6" Shank Diameter: 5/8" Substrate Material: Carbide Type: End Mill
Description
Diameter: 5/8" End Type: Ball Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 6" Shank Diameter: 5/8" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1630 2 Flute Ball, Long End Mill - 16322 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1630 2 Flute Ball, Long End Mill
16322
Series 1630 2 Flute Ball, Long End Mill 16322
Diameter: 5/8" End Type: Ball Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 6" Shank Diameter: 5/8" Substrate Material: Carbide Type: End Mill
Diameter:5/8"
End Type:Ball
Flute Length:3"
Flute Length Type:Extra Long
Number of Flutes:2
Overall Length:6"
Shank Diameter:5/8"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 16322
Product Name Series 1630 2 Flute Ball, Long End Mill
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.039 inch (1.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
BIG-Plus® BCV Inch Style - BCV40 - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Cutter Type Endmill
View Details
Excelerator™ Series End Mill - WSAN-2 1/2-RH - Greenleaf Corporation
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Spiralock® Thread Milling Cutter - 20186 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Cutter Type Shell Mill; Thread Mill
Geometry Radius
Cutting Ends Single
View Details