14031CR.090 -- CORNER RADIUS CARBIDE END MILL
Cutting Edge Technologies, Inc.
Corner Radius Carbide End Mill
14031CR.090
Description
Corner Radius:
.090"
Diameter:
1/2"
Flute Length:
1"
Number of Flutes:
4
Overall Length:
3"
Shank Diameter:
1/2"
Type:
End Mill
Description
Corner Radius:
.090"
Diameter:
1/2"
Flute Length:
1"
Number of Flutes:
4
Overall Length:
3"
Shank Diameter:
1/2"
Type:
End Mill
Suppliers
Corner Radius:
.090"
Diameter:
1/2"
Flute Length:
1"
Number of Flutes:
4
Overall Length:
3"
Shank Diameter:
1/2"
Type:
End Mill
| Corner Radius: | .090" |
| Diameter: | 1/2" |
| Flute Length: | 1" |
| Number of Flutes: | 4 |
| Overall Length: | 3" |
| Shank Diameter: | 1/2" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
14031CR.090 |
|
Product Name
|
Corner Radius Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Radius
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.118 to 0.315 inch (3.0 to 8.0 mm)
Shank
0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Thread Mill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Finishing; Endmill; Thread Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details