Cutting Edge Technologies, Inc. Series 1400 4-Flute Carbide End Mill 14028TN

Description
Coating: TIN Diameter: 29/64" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 29/64" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1400 4-Flute Carbide End Mill - 14028TN - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1400 4-Flute Carbide End Mill
14028TN
Series 1400 4-Flute Carbide End Mill 14028TN
Coating: TIN Diameter: 29/64" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:29/64"
End Type:Square
Flute Length:1"
Flute Length Type:Standard
Number of Flutes:4
Overall Length:3"
Shank Diameter:1/2"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 14028TN
Product Name Series 1400 4-Flute Carbide End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.079 inch (2.0 mm)
OAL 1.50 inch (38 mm)
View Details
Thread Mill, SPTM - Metric -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details
Endmill - 001319 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Fractional
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details