RS Components, Ltd.
End Mills
316143
Description
CARBIDE 4FL E-MILL 2.0MM
Request a Quote
Email Supplier
Description
CARBIDE 4FL E-MILL 2.0MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
316143 |
|
Product Name
|
End Mills |
|
Cutter Type
|
Endmill
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.098 inch (2.5 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Endmill
Cutter
0.236 inch (6.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Slot Drills
Cutter
0.472 inch (12.0 mm)
Shank
0.472 inch (12.0 mm)
View Details
Cutter Type
Endmill
Cutter
0.709 inch (18.0 mm)
OAL
3.15 inch (80 mm)
View Details