14022TIALN -- SERIES 1400 4-FLUTE CARBIDE END MILL
Cutting Edge Technologies, Inc.
Series 1400 4-Flute Carbide End Mill
14022TIALN
Description
Coating:
TiALN
Diameter:
23/64"
End Type:
Square
Flute Length:
1"
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length:
2 1/2"
Shank Diameter:
3/8"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
TiALN
Diameter:
23/64"
End Type:
Square
Flute Length:
1"
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length:
2 1/2"
Shank Diameter:
3/8"
Type:
End Mill
Suppliers
Coating:
TiALN
Diameter:
23/64"
End Type:
Square
Flute Length:
1"
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length:
2 1/2"
Shank Diameter:
3/8"
Type:
End Mill
| Coating: | TiALN |
| Diameter: | 23/64" |
| End Type: | Square |
| Flute Length: | 1" |
| Flute Length Type: | Standard |
| Number of Flutes: | 4 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 3/8" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
14022TIALN |
|
Product Name
|
Series 1400 4-Flute Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.315 inch (8.0 mm)
OAL
2.50 inch (64 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details
Cutter Type
Endmill
Geometry
Chamfer
Cutting Ends
Single
View Details