14008BN -- SERIES 1400 4-FLUTE CARBIDE END MILL
Cutting Edge Technologies, Inc.
Series 1400 4-Flute Carbide End Mill
14008BN
Description
Coating:
Uncoated
Diameter:
9/64"
End Type:
Ball
Flute Length:
9/16"
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length:
2"
Shank Diameter:
3/16"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Uncoated
Diameter:
9/64"
End Type:
Ball
Flute Length:
9/16"
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length:
2"
Shank Diameter:
3/16"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1400 4-Flute Carbide End Mill
14008BN
Coating:
Uncoated
Diameter:
9/64"
End Type:
Ball
Flute Length:
9/16"
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length:
2"
Shank Diameter:
3/16"
Substrate Material:
Carbide
Type:
End Mill
| Coating: | Uncoated |
| Diameter: | 9/64" |
| End Type: | Ball |
| Flute Length: | 9/16" |
| Flute Length Type: | Standard |
| Number of Flutes: | 4 |
| Overall Length: | 2" |
| Shank Diameter: | 3/16" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
14008BN |
|
Product Name
|
Series 1400 4-Flute Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.059 inch (1.5 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
T-slot
Geometry
Ballnose
Units
Fractional
View Details
Cutter Type
Face Mill
Cutting Ends
Double
Cutting Application
Cast Iron
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Application
General Purpose; Steel
View Details