Trilithic, Inc. Filter VF-5

Description
The VF-5 is a Filter from Trilithic. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Forward And Return Path Preselection Tunable From 55–880 MHz T7–T12 Channel Filters High-Selectivity Shape Factor Optional 20 dB Preamplifier Portable Forward and Return Path Preselection TRILITHIC introduces the only preselector that offers filters for testing both on the return path and forward path. Return path preselection is provided by six precision fixed filters tuned to channels T-7 through T-12 respectively. Preselection in the 55–880 MHz range is provided by four tunable filters. Each filter, whether tunable or fixed, provides a high-selectivity shape factor of 2.2:1 for 30 dB to 3 dB, sufficient for the most demanding CATV test applications. All filters are housed in a single rugged, portable field case which can also contain the optional AM-1000, a 50-1000 MHz, 20 dB pre-amplifier powered by a rechargeable NiCad battery pack. The TRILITHIC VF-5 Tunable Filter provides the preselection needed for the accurate measurement of composite triple beat, cross modulation and other spurious signals in a working CATV system. Measurements made without the use of a filter are prone to error because spectrum analyzers and signal level meters overload in the presence of many carriers. Input overload causes instruments to generate spurious signals which interfere with measurements and which may be misinterpreted as problems in the CATV system. A VF-5 filter placed between the test instrument and the system test point blocks all unnecessary signals, passing only the carrier to be analyzed to the instrument's input. By eliminating input overload, a VF-5 can improve an instrument's reliable measurement range by as much as 30 dB. Fiber Applications: VF-5 filters can also be used to extend the range and accuracy of fiber-optic measurements. Composite second order and system noise tests require filters with the best possible selectivity and shape factors. VF-5 filters easily meet these stringent requirements. Field Portable: A VF-5 filter bank includes four independent, mechanically tunable filters, each covering a 2:1 frequency range between 55–880 MHz, and one bank of 6 fixed frequency filters, covering channels T7 through T12. The filters are mounted in a rugged, portable field case with a hinged dust cover to protect the front panel controls from weather and impact damage. The VF-5 is impervious to power overload, being able to withstand inputs as great as 60 watts.
Datasheet
Description
The VF-5 is a Filter from Trilithic. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Forward And Return Path Preselection Tunable From 55–880 MHz T7–T12 Channel Filters High-Selectivity Shape Factor Optional 20 dB Preamplifier Portable Forward and Return Path Preselection TRILITHIC introduces the only preselector that offers filters for testing both on the return path and forward path. Return path preselection is provided by six precision fixed filters tuned to channels T-7 through T-12 respectively. Preselection in the 55–880 MHz range is provided by four tunable filters. Each filter, whether tunable or fixed, provides a high-selectivity shape factor of 2.2:1 for 30 dB to 3 dB, sufficient for the most demanding CATV test applications. All filters are housed in a single rugged, portable field case which can also contain the optional AM-1000, a 50-1000 MHz, 20 dB pre-amplifier powered by a rechargeable NiCad battery pack. The TRILITHIC VF-5 Tunable Filter provides the preselection needed for the accurate measurement of composite triple beat, cross modulation and other spurious signals in a working CATV system. Measurements made without the use of a filter are prone to error because spectrum analyzers and signal level meters overload in the presence of many carriers. Input overload causes instruments to generate spurious signals which interfere with measurements and which may be misinterpreted as problems in the CATV system. A VF-5 filter placed between the test instrument and the system test point blocks all unnecessary signals, passing only the carrier to be analyzed to the instrument's input. By eliminating input overload, a VF-5 can improve an instrument's reliable measurement range by as much as 30 dB. Fiber Applications: VF-5 filters can also be used to extend the range and accuracy of fiber-optic measurements. Composite second order and system noise tests require filters with the best possible selectivity and shape factors. VF-5 filters easily meet these stringent requirements. Field Portable: A VF-5 filter bank includes four independent, mechanically tunable filters, each covering a 2:1 frequency range between 55–880 MHz, and one bank of 6 fixed frequency filters, covering channels T7 through T12. The filters are mounted in a rugged, portable field case with a hinged dust cover to protect the front panel controls from weather and impact damage. The VF-5 is impervious to power overload, being able to withstand inputs as great as 60 watts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter VF-5
The VF-5 is a Filter from Trilithic. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Forward And Return Path Preselection Tunable From 55–880 MHz T7–T12 Channel Filters High-Selectivity Shape Factor Optional 20 dB Preamplifier Portable Forward and Return Path Preselection TRILITHIC introduces the only preselector that offers filters for testing both on the return path and forward path. Return path preselection is provided by six precision fixed filters tuned to channels T-7 through T-12 respectively. Preselection in the 55–880 MHz range is provided by four tunable filters. Each filter, whether tunable or fixed, provides a high-selectivity shape factor of 2.2:1 for 30 dB to 3 dB, sufficient for the most demanding CATV test applications. All filters are housed in a single rugged, portable field case which can also contain the optional AM-1000, a 50-1000 MHz, 20 dB pre-amplifier powered by a rechargeable NiCad battery pack. The TRILITHIC VF-5 Tunable Filter provides the preselection needed for the accurate measurement of composite triple beat, cross modulation and other spurious signals in a working CATV system. Measurements made without the use of a filter are prone to error because spectrum analyzers and signal level meters overload in the presence of many carriers. Input overload causes instruments to generate spurious signals which interfere with measurements and which may be misinterpreted as problems in the CATV system. A VF-5 filter placed between the test instrument and the system test point blocks all unnecessary signals, passing only the carrier to be analyzed to the instrument's input. By eliminating input overload, a VF-5 can improve an instrument's reliable measurement range by as much as 30 dB. Fiber Applications: VF-5 filters can also be used to extend the range and accuracy of fiber-optic measurements. Composite second order and system noise tests require filters with the best possible selectivity and shape factors. VF-5 filters easily meet these stringent requirements. Field Portable: A VF-5 filter bank includes four independent, mechanically tunable filters, each covering a 2:1 frequency range between 55–880 MHz, and one bank of 6 fixed frequency filters, covering channels T7 through T12. The filters are mounted in a rugged, portable field case with a hinged dust cover to protect the front panel controls from weather and impact damage. The VF-5 is impervious to power overload, being able to withstand inputs as great as 60 watts.

The VF-5 is a Filter from Trilithic. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Forward And Return Path Preselection
  • Tunable From 55–880 MHz
  • T7–T12 Channel Filters
  • High-Selectivity Shape Factor
  • Optional 20 dB Preamplifier
  • Portable
  • Forward and Return Path Preselection

TRILITHIC introduces the only preselector that offers filters for testing both on the return path and forward path. Return path preselection is provided by six precision fixed filters tuned to channels T-7 through T-12 respectively. Preselection in the 55–880 MHz range is provided by four tunable filters. Each filter, whether tunable or fixed, provides a high-selectivity shape factor of 2.2:1 for 30 dB to 3 dB, sufficient for the most demanding CATV test applications. All filters are housed in a single rugged, portable field case which can also contain the optional AM-1000, a 50-1000 MHz, 20 dB pre-amplifier powered by a rechargeable NiCad battery pack.

The TRILITHIC VF-5 Tunable Filter provides the preselection needed for the accurate measurement of composite triple beat, cross modulation and other spurious signals in a working CATV system. Measurements made without the use of a filter are prone to error because spectrum analyzers and signal level meters overload in the presence of many carriers. Input overload causes instruments to generate spurious signals which interfere with measurements and which may be misinterpreted as problems in the CATV system. A VF-5 filter placed between the test instrument and the system test point blocks all unnecessary signals, passing only the carrier to be analyzed to the instrument's input. By eliminating input overload, a VF-5 can improve an instrument's reliable measurement range by as much as 30 dB.

Fiber Applications:

VF-5 filters can also be used to extend the range and accuracy of fiber-optic measurements. Composite second order and system noise tests require filters with the best possible selectivity and shape factors. VF-5 filters easily meet these stringent requirements.

Field Portable:

A VF-5 filter bank includes four independent, mechanically tunable filters, each covering a 2:1 frequency range between 55–880 MHz, and one bank of 6 fixed frequency filters, covering channels T7 through T12. The filters are mounted in a rugged, portable field case with a hinged dust cover to protect the front panel controls from weather and impact damage. The VF-5 is impervious to power overload, being able to withstand inputs as great as 60 watts.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number VF-5
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
Ceramic Filters: Low Insertion loss, high selectivity, and stability over temperature -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Band Pass Filter - 5o26106731 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 390 to 470 MHz
View Details