Trident Engineering, Limited DC Motors 16N28-210E.201

Description
Portescap 16N28-210E.201 DC Motor
Request a Quote
Description
Portescap 16N28-210E.201 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 1925922 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
1925922
DC Motors 1925922
Portescap 16N28-210E.201 DC Motor

Portescap 16N28-210E.201 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 1925922
Product Name DC Motors
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

With Eccentric Wheel Micro Motor - YHD-M10 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.8 VDC
Continuous Current 0.2190 amps
View Details
DC-Micromotors Series 2642 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.81 in-oz/amp (76.34 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
Coreless motors - A22C-13 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details