Shenzhen Power Motor Industrial Co., Ltd.
PT.528 DC motor
Description
PT.528 DC motor
-
Shenzhen Power Motor Industrial Co., Ltd.
Request a Quote
Email Supplier
Description
PT.528 DC motor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
PT.528 DC motor |
|
Commutation
|
Brush
|
|
Standard DC Voltage
|
24V
|
|
DC Voltage Range
|
24.0 VDC
|
|
Output Power
|
0.0043 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Power Motor Industrial Co., Ltd.
Commutation
Brush
DC Voltage Range
230.0 VDC
Output Power
0.0657 HP
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Commutation
Brushless
Standard DC Voltage
48V
DC Voltage Range
48.0 VDC
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Commutation
Brush
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Commutation
Brushless
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details