Triangle Manufacturing Company Oil Cup Pillow Block Mounted Bearing BJE13A

Description
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.
Description
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.

Suppliers

Company
Product
Description
Supplier Links
Oil Cup Pillow Block Mounted Bearing - BJE13A - Triangle Manufacturing Company
Oshkosh, WI, USA
Oil Cup Pillow Block Mounted Bearing
BJE13A
Oil Cup Pillow Block Mounted Bearing BJE13A
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.

The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Pillow Block Bearings
Product Number BJE13A
Product Name Oil Cup Pillow Block Mounted Bearing
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
Shaft Diameter 0.8125 inch (20.64 mm)
Bearing Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
10mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM10F036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3937 inch (10 mm)
Load Rating 671 lbs (304 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Block Housings -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball; Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details