Stock Drive Products & Sterling Instrument - SDP/SI 1-3/16 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block BBXBLK-UCF20619

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BBXBLK-UCF20619 is a standard duty four-bolt flange mounting block with a 1-3/16 inch shaft bore, cast iron housing, and dual seal type. It has a square flange measuring 4-1/4 inches, and the mounting base dimensions are 3-9/32 inches by 4-1/4 inches. The block weighs 2.35 pounds and uses set screws for shaft retention. The mounting bolt pattern accommodates 7/16 inch diameter bolts spaced 1-19/32 inches apart, with a flange thickness of 7/16 inch and a total height of 1-7/32 inches.

Datasheet Summary
Powered by GS/AI

The BBXBLK-UCF20619 is a standard duty four-bolt flange mounting block with a 1-3/16 inch shaft bore, cast iron housing, and dual seal type. It has a square flange measuring 4-1/4 inches, and the mounting base dimensions are 3-9/32 inches by 4-1/4 inches. The block weighs 2.35 pounds and uses set screws for shaft retention. The mounting bolt pattern accommodates 7/16 inch diameter bolts spaced 1-19/32 inches apart, with a flange thickness of 7/16 inch and a total height of 1-7/32 inches.

Suppliers

Company
Product
Description
Supplier Links
1-3/16 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20619 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1-3/16 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block
BBXBLK-UCF20619
1-3/16 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block BBXBLK-UCF20619
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number BBXBLK-UCF20619
Product Name 1-3/16 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block
Shaft Securing Method Setscrew
Unlock Full Specs
to access all available technical data

Similar Products

8mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing - A 7Z 6MF1808E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3150 inch (8 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Pillow Block Bearing, 18mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1823 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.7087 inch (18 mm)
Housing Plastic / Polymer
Length 3.66 inch (93 mm)
View Details
2 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
0.75
Specs
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 480 lbs (218 kg)
Housing Aluminum
View Details