Triangle Manufacturing Company Grease Fit Pillow Block Mounted Bearing BFE18G

Description
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.
Description
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.

Suppliers

Company
Product
Description
Supplier Links
Grease Fit Pillow Block Mounted Bearing - BFE18G - Triangle Manufacturing Company
Oshkosh, WI, USA
Grease Fit Pillow Block Mounted Bearing
BFE18G
Grease Fit Pillow Block Mounted Bearing BFE18G
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.

Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Pillow Block Bearings
Product Number BFE18G
Product Name Grease Fit Pillow Block Mounted Bearing
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
Shaft Diameter 1.12 inch (28.57 mm)
Bearing Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN16OPN - TTWN-16-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1560 lbs (707 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
Plummer Block Housings -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball; Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details