Stock Drive Products & Sterling Instrument - SDP/SI Thomson Closed Type Super Ball Bushing Pillow Block SPB4 TSPB-4

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSPB-4 is a closed-type Super Ball Bushing pillow block designed for end-supported applications with a nominal bore diameter of 0.250 inches. It measures 1.63 inches in length A, 1.19 inches in width B, and has a lubrication access hole of 1.00 inch A2. The block supports a dynamic load capacity of 60 lbf, weighs 0.10 pounds, and uses a #6 bolt for mounting. A lubrication fitting is provided for oil, and both ends are sealed.

Datasheet Summary
Powered by GS/AI

The TSPB-4 is a closed-type Super Ball Bushing pillow block designed for end-supported applications with a nominal bore diameter of 0.250 inches. It measures 1.63 inches in length A, 1.19 inches in width B, and has a lubrication access hole of 1.00 inch A2. The block supports a dynamic load capacity of 60 lbf, weighs 0.10 pounds, and uses a #6 bolt for mounting. A lubrication fitting is provided for oil, and both ends are sealed.

Suppliers

Company
Product
Description
Supplier Links
Thomson Closed Type Super Ball Bushing Pillow Block SPB4 - TSPB-4 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Closed Type Super Ball Bushing Pillow Block SPB4
TSPB-4
Thomson Closed Type Super Ball Bushing Pillow Block SPB4 TSPB-4
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number TSPB-4
Product Name Thomson Closed Type Super Ball Bushing Pillow Block SPB4
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 60 lbs (27.21 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
3/4 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
0.375 Bore, Molded Nylon bearing block, With Ertalyte Tx Bearing - A 7Z 6-F2212E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB10OPN - TSPB-10-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 320 lbs (145 kg)
View Details