Triangle Manufacturing Company Oil Cup Pillow Block Mounted Bearing BFE16A

Description
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.
Description
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.

Suppliers

Company
Product
Description
Supplier Links
Oil Cup Pillow Block Mounted Bearing - BFE16A - Triangle Manufacturing Company
Oshkosh, WI, USA
Oil Cup Pillow Block Mounted Bearing
BFE16A
Oil Cup Pillow Block Mounted Bearing BFE16A
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.

Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Pillow Block Bearings
Product Number BFE16A
Product Name Oil Cup Pillow Block Mounted Bearing
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
Shaft Diameter 1 inch (25.4 mm)
Bearing Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
Pillow Block Bearing, 8mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0812 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3150 inch (8 mm)
Housing Plastic / Polymer
Length 1.85 inch (47 mm)
View Details
Pillow Blocks  -  Inch - BBPBLK-204-3/4 - Quality Bearings & Components
Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Diameter 0.7500 inch (19.05 mm)
Bearing Plastic
View Details
2 suppliers