Stock Drive Products & Sterling Instrument - SDP/SI 1-1/8 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block BBXBLK-UFL20618

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BBXBLK-UFL20618 is a standard duty two-bolt flange mounting block with a 1-1/8 inch shaft bore, cast iron housing, and dual seal type, designed for bearing support in industrial applications. It measures 5-27/32 inches in height, has a flange width of 4-5/8 inches, a base length of 3-5/32 inches, and weighs 1.98 pounds. The mounting configuration includes two bolt holes with a 7/16 inch bolt size and a 1-7/32 inch bolt spacing. The unit uses set screws for shaft retention and features a 45-degree angled mounting surface.

Datasheet Summary
Powered by GS/AI

The BBXBLK-UFL20618 is a standard duty two-bolt flange mounting block with a 1-1/8 inch shaft bore, cast iron housing, and dual seal type, designed for bearing support in industrial applications. It measures 5-27/32 inches in height, has a flange width of 4-5/8 inches, a base length of 3-5/32 inches, and weighs 1.98 pounds. The mounting configuration includes two bolt holes with a 7/16 inch bolt size and a 1-7/32 inch bolt spacing. The unit uses set screws for shaft retention and features a 45-degree angled mounting surface.

Suppliers

Company
Product
Description
Supplier Links
1-1/8 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1-1/8 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block
BBXBLK-UFL20618
1-1/8 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block BBXBLK-UFL20618
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number BBXBLK-UFL20618
Product Name 1-1/8 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block
Shaft Securing Method Setscrew
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing Pillow Block SPB12 - TSPB-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 600 lbs (272 kg)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN12OPN - TTWN-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 940 lbs (426 kg)
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
3-1/2 in. ID, 12-19/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21856 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.81 inch (96.84 mm)
View Details