Triangle Manufacturing Company Grease Fit Pillow Block Mounted Bearing BCE18G

Description
The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting.
Description
The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting.

Suppliers

Company
Product
Description
Supplier Links
Grease Fit Pillow Block Mounted Bearing - BCE18G - Triangle Manufacturing Company
Oshkosh, WI, USA
Grease Fit Pillow Block Mounted Bearing
BCE18G
Grease Fit Pillow Block Mounted Bearing BCE18G
The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting.

The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Pillow Block Bearings
Product Number BCE18G
Product Name Grease Fit Pillow Block Mounted Bearing
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
Shaft Diameter 1.12 inch (28.57 mm)
Bearing Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
12mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20928 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.75 inch (44.45 mm)
View Details
2 suppliers