Triangle Manufacturing Co., Inc. Turntable Bearing; Round LS-12

Description
Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture. . LS-12
Description
Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture. . LS-12

Suppliers

Company
Product
Description
Supplier Links
Turntable Bearing; Round - LS-12 - Reid Supply
Norton Shores, MI, United States
Turntable Bearing; Round
LS-12
Turntable Bearing; Round LS-12
Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture. . LS-12

Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture.


. LS-12

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Turntables
Product Number LS-12
Product Name Turntable Bearing; Round
Load Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Powered Turntable - TM-607 - Advance Lifts, Inc.
Specs
Power Manual
Load Capacity 6000 lbs (2721 kg)
Maximum Dimension 7 ft (21.34 dm)
View Details
Photoelectric Turntable HT550 for Visible Light Lens -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 88.2 lbs (40 kg)
View Details
Lighted Units - ST 120 L - Vue-More Manufacturing
Vue-More Manufacturing
Specs
Load Capacity 100 lbs (45.35 kg)
Maximum Dimension 0.7083 ft (2.16 dm)
Speed 2 rpm
View Details