Triangle Fluid Controls Ltd. Metallic Gasket Durlon® RTJ - Style RX

Description
The Durlon®Style RX ring joint has a unique self-sealing action. The outside levels of the ring make the initial contact providing a seal against the grooves outer surfaces. As the internal pressure increases, so does the gasket loading stress against the groove thus improving the gaskets sealing characteristics. Design features of the Style RX gasket make it more resistant to shock load, test pressure shock, and drilling vibration. Style RX ring joints are completely interchangeable with standard Style R groove designs. Care should be taken when interchanging these styles as Style RX gaskets are taller and will add length to the finished assembly. Durlon® RTJ Characteristics All gaskets are completely identified with low-stress permanent markings indicating style, ring number, material, and applicable standard All gaskets fully comply wit the ASME B16.20 standard and the API spec 6A (where applicable) All materials are fully traceable and documentation can be supplied upon request Material hardness is carefully controlled which ensures a good seal without damaging the surfaces of the flanges RTJ gaskets can withstand aggresive chemicals and temperatures up to 1,000°C with properly selected metal All gaskets have a thin protective coating to eliminate oxidation effects due to atmospheric contact
Description
The Durlon®Style RX ring joint has a unique self-sealing action. The outside levels of the ring make the initial contact providing a seal against the grooves outer surfaces. As the internal pressure increases, so does the gasket loading stress against the groove thus improving the gaskets sealing characteristics. Design features of the Style RX gasket make it more resistant to shock load, test pressure shock, and drilling vibration. Style RX ring joints are completely interchangeable with standard Style R groove designs. Care should be taken when interchanging these styles as Style RX gaskets are taller and will add length to the finished assembly. Durlon® RTJ Characteristics All gaskets are completely identified with low-stress permanent markings indicating style, ring number, material, and applicable standard All gaskets fully comply wit the ASME B16.20 standard and the API spec 6A (where applicable) All materials are fully traceable and documentation can be supplied upon request Material hardness is carefully controlled which ensures a good seal without damaging the surfaces of the flanges RTJ gaskets can withstand aggresive chemicals and temperatures up to 1,000°C with properly selected metal All gaskets have a thin protective coating to eliminate oxidation effects due to atmospheric contact

Suppliers

Company
Product
Description
Supplier Links
Metallic Gasket - Durlon® RTJ - Style RX - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
The Durlon®Style RX ring joint has a unique self-sealing action. The outside levels of the ring make the initial contact providing a seal against the grooves outer surfaces. As the internal pressure increases, so does the gasket loading stress against the groove thus improving the gaskets sealing characteristics. Design features of the Style RX gasket make it more resistant to shock load, test pressure shock, and drilling vibration. Style RX ring joints are completely interchangeable with standard Style R groove designs. Care should be taken when interchanging these styles as Style RX gaskets are taller and will add length to the finished assembly. Durlon® RTJ Characteristics All gaskets are completely identified with low-stress permanent markings indicating style, ring number, material, and applicable standard All gaskets fully comply wit the ASME B16.20 standard and the API spec 6A (where applicable) All materials are fully traceable and documentation can be supplied upon request Material hardness is carefully controlled which ensures a good seal without damaging the surfaces of the flanges RTJ gaskets can withstand aggresive chemicals and temperatures up to 1,000°C with properly selected metal All gaskets have a thin protective coating to eliminate oxidation effects due to atmospheric contact

The Durlon®Style RX ring joint has a unique self-sealing action. The outside levels of the ring make the initial contact providing a seal against the grooves outer surfaces. As the internal pressure increases, so does the gasket loading stress against the groove thus improving the gaskets sealing characteristics.

Design features of the Style RX gasket make it more resistant to shock load, test pressure shock, and drilling vibration.

Style RX ring joints are completely interchangeable with standard Style R groove designs. Care should be taken when interchanging these styles as Style RX gaskets are taller and will add length to the finished assembly.

Durlon® RTJ Characteristics

  • All gaskets are completely identified with low-stress permanent markings indicating style, ring number, material, and applicable standard
  • All gaskets fully comply wit the ASME B16.20 standard and the API spec 6A (where applicable)
  • All materials are fully traceable and documentation can be supplied upon request
  • Material hardness is carefully controlled which ensures a good seal without damaging the surfaces of the flanges
  • RTJ gaskets can withstand aggresive chemicals and temperatures up to 1,000°C with properly selected metal
  • All gaskets have a thin protective coating to eliminate oxidation effects due to atmospheric contact
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Gaskets and Gasketing
Product Number Durlon® RTJ - Style RX
Product Name Metallic Gasket
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488532-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1 inch (25.4 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
8 in. Size Buna-N Gasket for Quick-Acting Couplings|Master File - BUNA801 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Gasket
Material Nitrile (NBR)
Gasket Dimensions 8 in
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details