TE Connectivity EMI Connector Gaskets 2488605-1

Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 29.29 MM  [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Shore A Hardness : 70 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote
Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 29.29 MM  [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Shore A Hardness : 70 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2488605-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2488605-1
EMI Connector Gaskets 2488605-1
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 29.29 MM  [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Shore A Hardness : 70 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Aluminum Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Shape : Rectangular
  • Gasket Type : EMI Connector Gasket

Dimensions


  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 29.29 MM  [1.153 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .1

Operation/Application


  • Compatible With Connector Shell Size : 13

Other


  • Shore A Hardness : 70

Product Type Features


  • Binding Material : Silicone
  • Filler Material : Nickel Plated Aluminum
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Gaskets and Gasketing
Product Number 2488605-1
Product Name EMI Connector Gaskets
Material Nickel Plated Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Seals - 609101 - RS Components, Ltd.
Specs
Gasket Description Circular Connector Seals
Operating Temperature 320 F (160 C)
View Details
EMI Connector Gaskets - 2568064-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 3 inch (76.2 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Circular Connector Seals - 609078 - RS Components, Ltd.
Specs
Gasket Description Circular Connector Seals
Operating Temperature 320 F (160 C)
View Details
EMI Connector Gaskets - 2488539-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.75 inch (44.45 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details