Triangle Fluid Controls Ltd. PTFE Gasket Material Durlon® 9400

Description
Durlon 9400 is made from pure PTFE resins and carbon fillers designed for use in piping and equipment in chemical, pharmaceutical, food and other severe service industrial applications where chemical resistance and sealability are paramount. Durlon 9400 does not exhibit cold flow problems associated with conventional PTFE. It has been developed to be used in hydrofluoric acid, anhydrous hydrogen fluoride (AHF) in railroad tank cars and chemical plant applications where barium sulfate PTFE may not prove suitable. Unique Characteristics Handles higher temperatures than competitive filled PTFE Excellent creep and cold flow characteristics High level of bolt torque retention Superior sealing through thermo-cycling Exceptional recovery Conforms to FDA standards Superior containment of gases Non-aging providing long service life Sheet Size Durlon 9400 is available in the largest sheet sizes of any conventional or filled PTFE blend gasketing in the industry Allows improved yield with less waste 60"x60", 60"x120", 60"x180" Cost Saving Technology Large Diameter Machined Gaskets Elimination of waste Readily available Extremely competitive prices
Description
Durlon 9400 is made from pure PTFE resins and carbon fillers designed for use in piping and equipment in chemical, pharmaceutical, food and other severe service industrial applications where chemical resistance and sealability are paramount. Durlon 9400 does not exhibit cold flow problems associated with conventional PTFE. It has been developed to be used in hydrofluoric acid, anhydrous hydrogen fluoride (AHF) in railroad tank cars and chemical plant applications where barium sulfate PTFE may not prove suitable. Unique Characteristics Handles higher temperatures than competitive filled PTFE Excellent creep and cold flow characteristics High level of bolt torque retention Superior sealing through thermo-cycling Exceptional recovery Conforms to FDA standards Superior containment of gases Non-aging providing long service life Sheet Size Durlon 9400 is available in the largest sheet sizes of any conventional or filled PTFE blend gasketing in the industry Allows improved yield with less waste 60"x60", 60"x120", 60"x180" Cost Saving Technology Large Diameter Machined Gaskets Elimination of waste Readily available Extremely competitive prices

Suppliers

Company
Product
Description
Supplier Links
PTFE Gasket Material - Durlon® 9400 - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
PTFE Gasket Material
Durlon® 9400
PTFE Gasket Material Durlon® 9400
Durlon 9400 is made from pure PTFE resins and carbon fillers designed for use in piping and equipment in chemical, pharmaceutical, food and other severe service industrial applications where chemical resistance and sealability are paramount. Durlon 9400 does not exhibit cold flow problems associated with conventional PTFE. It has been developed to be used in hydrofluoric acid, anhydrous hydrogen fluoride (AHF) in railroad tank cars and chemical plant applications where barium sulfate PTFE may not prove suitable. Unique Characteristics Handles higher temperatures than competitive filled PTFE Excellent creep and cold flow characteristics High level of bolt torque retention Superior sealing through thermo-cycling Exceptional recovery Conforms to FDA standards Superior containment of gases Non-aging providing long service life Sheet Size Durlon 9400 is available in the largest sheet sizes of any conventional or filled PTFE blend gasketing in the industry Allows improved yield with less waste 60"x60", 60"x120", 60"x180" Cost Saving Technology Large Diameter Machined Gaskets Elimination of waste Readily available Extremely competitive prices

Durlon 9400 is made from pure PTFE resins and carbon fillers designed for use in piping and equipment in chemical, pharmaceutical, food and other severe service industrial applications where chemical resistance and sealability are paramount. Durlon 9400 does not exhibit cold flow problems associated with conventional PTFE. It has been developed to be used in hydrofluoric acid, anhydrous hydrogen fluoride (AHF) in railroad tank cars and chemical plant applications where barium sulfate PTFE may not prove suitable.

Unique Characteristics

  • Handles higher temperatures than competitive filled PTFE
  • Excellent creep and cold flow characteristics
  • High level of bolt torque retention
  • Superior sealing through thermo-cycling
  • Exceptional recovery
  • Conforms to FDA standards
  • Superior containment of gases
  • Non-aging providing long service life

Sheet Size

  • Durlon 9400 is available in the largest sheet sizes of any conventional or filled PTFE blend gasketing in the industry
  • Allows improved yield with less waste
  • 60"x60", 60"x120", 60"x180"

Cost Saving Technology

Large Diameter Machined Gaskets

  • Elimination of waste
  • Readily available
  • Extremely competitive prices
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Gaskets and Gasketing
Product Number Durlon® 9400
Product Name PTFE Gasket Material
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2423938-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.28 inch (32.54 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 in. Size Replacement White Neoprene (FDA) Gasket for Quick-Acting Couplings|Master File - WN200 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Gasket
Material Neoprene
Gasket Dimensions 2 in
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details