TE Connectivity EMI Connector Gaskets 2430141-1

Description
Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 50 Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 72.1 MM  [2.839 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Other Shore A Hardness : 65 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 50 Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 72.1 MM  [2.839 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Other Shore A Hardness : 65 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2430141-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2430141-1
EMI Connector Gaskets 2430141-1
Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 50 Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 72.1 MM  [2.839 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Other Shore A Hardness : 65 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Type : EMI Connector Gasket

Configuration Features


  • Number of Positions : 50

Dimensions


  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 72.1 MM  [2.839 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .05

Other


  • Shore A Hardness : 65

Product Type Features


  • Filler Material : Nickel Plated Graphite

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Gaskets and Gasketing
Product Number 2430141-1
Product Name EMI Connector Gaskets
Material Nickel Plated Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Gaskets & O-Rings - 2665045 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Aluminum; Silver Plated Aluminium
Thickness 0.0709 inch (1.8 mm)
View Details
Circular Connector Seals - 609087 - RS Components, Ltd.
Specs
Gasket Description Circular Connector Seals
Operating Temperature 320 F (160 C)
View Details
EMI Connector Gaskets - 2423978-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.19 inch (30.18 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2423902-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 2 inch (50.8 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details