Triangle Fluid Controls Ltd. PTFE Gasket Material Durlon® 9200W

Description
Durlon 9200W is a barium sulfate filled PTFE designed for use in piping and equipment in chemical, pulp & paper and associated industries where resistance to aggressive chemicals and excellent sealability is required. Due to our unique and innovative manufacturing process, Durlon 9200W has outperformed all layered filled PTFE materials proving to be more resistant to the "popcorning" effects of aggressive monomers such as styrene, methyl methacrylate and butyl acetate. Benefits Versatile and Reliable Seal Low initial seating stress required for effective seal Superior sealing in thermo cyclical services than conventional PTFE Conforms to flange imperfections Exceptional bolt torque retention Conforms to FDA standards Superior containment of gases Extremely durable allowing for extended service life Sheet Size Durlon 9200W is available in the largest sheet sizes of any conventional or filled PTFE blend gasketing in the industry Allows improved yield with less waste 60"x60", 60"x120", 60"x180" Cost Saving Technology Large Diameter Machined Gaskets Elimination of waste Readily available Extremely competitive prices
Description
Durlon 9200W is a barium sulfate filled PTFE designed for use in piping and equipment in chemical, pulp & paper and associated industries where resistance to aggressive chemicals and excellent sealability is required. Due to our unique and innovative manufacturing process, Durlon 9200W has outperformed all layered filled PTFE materials proving to be more resistant to the "popcorning" effects of aggressive monomers such as styrene, methyl methacrylate and butyl acetate. Benefits Versatile and Reliable Seal Low initial seating stress required for effective seal Superior sealing in thermo cyclical services than conventional PTFE Conforms to flange imperfections Exceptional bolt torque retention Conforms to FDA standards Superior containment of gases Extremely durable allowing for extended service life Sheet Size Durlon 9200W is available in the largest sheet sizes of any conventional or filled PTFE blend gasketing in the industry Allows improved yield with less waste 60"x60", 60"x120", 60"x180" Cost Saving Technology Large Diameter Machined Gaskets Elimination of waste Readily available Extremely competitive prices

Suppliers

Company
Product
Description
Supplier Links
PTFE Gasket Material - Durlon® 9200W - Triangle Fluid Controls Ltd.
Belleville, Ontario, Canada
PTFE Gasket Material
Durlon® 9200W
PTFE Gasket Material Durlon® 9200W
Durlon 9200W is a barium sulfate filled PTFE designed for use in piping and equipment in chemical, pulp & paper and associated industries where resistance to aggressive chemicals and excellent sealability is required. Due to our unique and innovative manufacturing process, Durlon 9200W has outperformed all layered filled PTFE materials proving to be more resistant to the "popcorning" effects of aggressive monomers such as styrene, methyl methacrylate and butyl acetate. Benefits Versatile and Reliable Seal Low initial seating stress required for effective seal Superior sealing in thermo cyclical services than conventional PTFE Conforms to flange imperfections Exceptional bolt torque retention Conforms to FDA standards Superior containment of gases Extremely durable allowing for extended service life Sheet Size Durlon 9200W is available in the largest sheet sizes of any conventional or filled PTFE blend gasketing in the industry Allows improved yield with less waste 60"x60", 60"x120", 60"x180" Cost Saving Technology Large Diameter Machined Gaskets Elimination of waste Readily available Extremely competitive prices

Durlon 9200W is a barium sulfate filled PTFE designed for use in piping and equipment in chemical, pulp & paper and associated industries where resistance to aggressive chemicals and excellent sealability is required. Due to our unique and innovative manufacturing process, Durlon 9200W has outperformed all layered filled PTFE materials proving to be more resistant to the "popcorning" effects of aggressive monomers such as styrene, methyl methacrylate and butyl acetate.

Benefits

Versatile and Reliable Seal

  • Low initial seating stress required for effective seal
  • Superior sealing in thermo cyclical services than conventional PTFE
  • Conforms to flange imperfections
  • Exceptional bolt torque retention
  • Conforms to FDA standards
  • Superior containment of gases
  • Extremely durable allowing for extended service life

Sheet Size

  • Durlon 9200W is available in the largest sheet sizes of any conventional or filled PTFE blend gasketing in the industry
  • Allows improved yield with less waste
  • 60"x60", 60"x120", 60"x180"

Cost Saving Technology

Large Diameter Machined Gaskets

  • Elimination of waste
  • Readily available
  • Extremely competitive prices
Supplier's Site

Technical Specifications

  Triangle Fluid Controls Ltd.
Product Category Gaskets and Gasketing
Product Number Durlon® 9200W
Product Name PTFE Gasket Material
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488584-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.63 inch (41.28 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
5 in. Size Replacement White Neoprene (FDA) Gasket for Quick-Acting Couplings|Master File - WN500 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Gasket
Material Neoprene
Gasket Dimensions 5 in
View Details
Gasket, Clip-On Profile, Vented, EPDM Sponge Rubber, Black, 50m Length - GA-202-82V-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details