TE Connectivity EMI Connector Gaskets 2430165-1

Description
Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 37 Dimensions Product Thickness : 1.6 MM  [.062 INCH ] Product Width : 74.4 MM  [2.929 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Other Shore A Hardness : 65 Product Type Features Filler Material : Silver Plated Aluminum Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 37 Dimensions Product Thickness : 1.6 MM  [.062 INCH ] Product Width : 74.4 MM  [2.929 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Other Shore A Hardness : 65 Product Type Features Filler Material : Silver Plated Aluminum Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2430165-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2430165-1
EMI Connector Gaskets 2430165-1
Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 37 Dimensions Product Thickness : 1.6 MM  [.062 INCH ] Product Width : 74.4 MM  [2.929 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Other Shore A Hardness : 65 Product Type Features Filler Material : Silver Plated Aluminum Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Type : EMI Connector Gasket

Configuration Features


  • Number of Positions : 37

Dimensions


  • Product Thickness : 1.6 MM  [.062 INCH ]
  • Product Width : 74.4 MM  [2.929 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .008

Other


  • Shore A Hardness : 65

Product Type Features


  • Filler Material : Silver Plated Aluminum

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Gaskets and Gasketing
Product Number 2430165-1
Product Name EMI Connector Gaskets
Material Silver Plated Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2568064-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 3 inch (76.2 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2423925-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.88 inch (47.63 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2423904-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 2.5 inch (63.5 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2488555-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.75 inch (44.45 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details