For documentation and other PRO™ models, please see our PRO™ Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Push Button
Connection Type:
Connector, 5-pin M12
Housing Type:
DIN Rail
Optical Block:
Type V4A, Apertured 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1".
LED Light Source
Infrared = 880nm Best choice in most opaque object sensing tasks Provides longest possible sensing range in either Beam Make or Beam Break sensing modes Best choice in hostile environments; useful in penetrating lens contamination Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials Color perception; tends to favor blue colored objects
Sensing Range:
1 in.
Family Specific
Supply Voltage:
10 to 30 VDC
Polarity Protected
Current Requirements:
45mA (exclusive of load)
Output Transistors: (Current Limited)
(1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor
Sensor outputs can sink or source up to 150mA
All outputs are continuously short circuit protected
Action Alert PNP transistor output source up to 75mA
Response Time
Light/Dark state response = 300 microseconds
Hysteresis:
Set for high resolution – less than one bar on the Contrast Indicator
Pushbutton Control:
Automatic set-up routines, i.e., QuickSet/AUTOSET
Manual Adjustments
Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER
Indicators:
5-LED Bar graph functions in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options
Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists.
Amber LED – Illuminates when in the options select mode
Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor
Light Immunity:
Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight
Ambient Temperature:
-40°C to 70°C (-40°F to158°F)
Rugged Construction:
Chemical resistant, high-impact polycarbonate housing
Waterproof ratings: NEMA 6 and IP67
Conforms to heavy industry grade CE requirements
For documentation and other PRO™ models, please see our PRO™ Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Optical Block:
- Type V4A, Apertured 1" "V" Axis
Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1".
LED Light Source
- Infrared = 880nm
Best choice in most opaque object sensing tasks
Provides longest possible sensing range in either Beam Make or Beam Break sensing modes
Best choice in hostile environments; useful in penetrating lens contamination
Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides
Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc.
Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials
Color perception; tends to favor blue colored objects
Sensing Range:
Family Specific
Supply Voltage:
- 10 to 30 VDC
- Polarity Protected
Current Requirements:
Output Transistors: (Current Limited)
- (1) NPN and (1) PNP sensor output transistor
(1) PNP Action Alert output transistor
- Sensor outputs can sink or source up to 150mA
- All outputs are continuously short circuit protected
- Action Alert PNP transistor output source up to 75mA
Response Time
- Light/Dark state response = 300 microseconds
Hysteresis:
- Set for high resolution – less than one bar on the Contrast Indicator
Pushbutton Control:
- Automatic set-up routines, i.e., QuickSet/AUTOSET
- Manual Adjustments
- Set status of five options: LOCK, AUTOSET, LT/DK ON, Auto Trac, and 10ms TIMER
Indicators:
- 5-LED Bar graph functions in one of two modes:
1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark)
2. Status Indicator – Displays status of 5 selectable options
- Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists.
- Amber LED – Illuminates when in the options select mode
- Yellow LED – Illuminates when action alert is activated. Also indicates when ACT adjusts sensor
Light Immunity:
- Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight
Ambient Temperature:
- -40°C to 70°C (-40°F to158°F)
Rugged Construction:
- Chemical resistant, high-impact polycarbonate housing
- Waterproof ratings: NEMA 6 and IP67
- Conforms to heavy industry grade CE requirements