Tri-Tronics Company, Inc. Plastic Optical Fiber, Liquid Level Mechanical Detection PFD-ZLLM-78T8

Description
Part Number: PFD-LA10-78R Liquid Level Mechanical Detection with 8mm thread Useable in temps up to 200°C / 392°F Core Size: Ø0.5mm Bend Radius: R15 Length: 2m, 78in Catalog Number: 39260 Open Drawing Download 3D PDF Sensing Head
Description
Part Number: PFD-LA10-78R Liquid Level Mechanical Detection with 8mm thread Useable in temps up to 200°C / 392°F Core Size: Ø0.5mm Bend Radius: R15 Length: 2m, 78in Catalog Number: 39260 Open Drawing Download 3D PDF Sensing Head

Suppliers

Company
Product
Description
Supplier Links
Plastic Optical Fiber, Liquid Level Mechanical Detection - PFD-ZLLM-78T8 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Plastic Optical Fiber, Liquid Level Mechanical Detection
PFD-ZLLM-78T8
Plastic Optical Fiber, Liquid Level Mechanical Detection PFD-ZLLM-78T8
Part Number: PFD-LA10-78R Liquid Level Mechanical Detection with 8mm thread Useable in temps up to 200°C / 392°F Core Size: Ø0.5mm Bend Radius: R15 Length: 2m, 78in Catalog Number: 39260 Open Drawing Download 3D PDF Sensing Head

Part Number: PFD-LA10-78R
Liquid Level Mechanical Detection with 8mm thread
Useable in temps up to 200°C / 392°F

Core Size: Ø0.5mm
Bend Radius: R15
Length: 2m, 78in

Catalog Number: 39260

Open Drawing
Download 3D

PDF
Sensing Head

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number PFD-ZLLM-78T8
Product Name Plastic Optical Fiber, Liquid Level Mechanical Detection
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77555 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - A99860-ND - DigiKey
Specs
Light Guide Type LED
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details