Tri-Tronics Company, Inc. Plastic Optical Fiber, Light Array PFD-LA3-78

Description
Part Number: PFD-LA3-78 Light Array with Intergraded Bracket View Window: 3mm View Gap: 0.08mm Core Size: 9x Ø0.25mm Bend Radius: R15 Length: 2m, 78in Catalog Number: 39269 Open Drawing Download 3D PDF Sensing Head
Description
Part Number: PFD-LA3-78 Light Array with Intergraded Bracket View Window: 3mm View Gap: 0.08mm Core Size: 9x Ø0.25mm Bend Radius: R15 Length: 2m, 78in Catalog Number: 39269 Open Drawing Download 3D PDF Sensing Head

Suppliers

Company
Product
Description
Supplier Links
Plastic Optical Fiber, Light Array - PFD-LA3-78 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Plastic Optical Fiber, Light Array
PFD-LA3-78
Plastic Optical Fiber, Light Array PFD-LA3-78
Part Number: PFD-LA3-78 Light Array with Intergraded Bracket View Window: 3mm View Gap: 0.08mm Core Size: 9x Ø0.25mm Bend Radius: R15 Length: 2m, 78in Catalog Number: 39269 Open Drawing Download 3D PDF Sensing Head

Part Number: PFD-LA3-78
Light Array with Intergraded Bracket
View Window: 3mm
View Gap: 0.08mm
Core Size: 9x Ø0.25mm
Bend Radius: R15
Length: 2m, 78in

Catalog Number: 39269

Open Drawing
Download 3D

PDF
Sensing Head

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number PFD-LA3-78
Product Name Plastic Optical Fiber, Light Array
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77554 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2325080-6 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details