Tri-Tronics Company, Inc. Plastic Optical Fiber, Light Array 45° angle PFD-LA10-78R

Description
Part Number: PFD-LA10-78R Light Array with Intergraded Bracket View Window: 10mm View Gap: 0.08mm Core Size: 16x Ø0.25mm Bend Radius: R25 Length: 2m, 78in Catalog Number: 39266 Open Drawing Download 3D PDF Sensing Head
Description
Part Number: PFD-LA10-78R Light Array with Intergraded Bracket View Window: 10mm View Gap: 0.08mm Core Size: 16x Ø0.25mm Bend Radius: R25 Length: 2m, 78in Catalog Number: 39266 Open Drawing Download 3D PDF Sensing Head

Suppliers

Company
Product
Description
Supplier Links
Plastic Optical Fiber, Light Array 45° angle - PFD-LA10-78R - Tri-Tronics Company, Inc.
Tampa, FL, United States
Plastic Optical Fiber, Light Array 45° angle
PFD-LA10-78R
Plastic Optical Fiber, Light Array 45° angle PFD-LA10-78R
Part Number: PFD-LA10-78R Light Array with Intergraded Bracket View Window: 10mm View Gap: 0.08mm Core Size: 16x Ø0.25mm Bend Radius: R25 Length: 2m, 78in Catalog Number: 39266 Open Drawing Download 3D PDF Sensing Head

Part Number: PFD-LA10-78R
Light Array with Intergraded Bracket
View Window: 10mm
View Gap: 0.08mm
Core Size: 16x Ø0.25mm
Bend Radius: R25
Length: 2m, 78in

Catalog Number: 39266

Open Drawing
Download 3D

PDF
Sensing Head

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number PFD-LA10-78R
Product Name Plastic Optical Fiber, Light Array 45° angle
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77555 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2007174-3 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details