Tri-Tronics Company, Inc. Plastic optical fiber with Internal Extended Range Lens, size M4 threaded head PF-ZLR-78T4

Description
Part Number: PF-ZLR-78T4 Internal Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 2m, 78in Sold two per package. Catalog Number: 39268 Open Drawing Download 3D PDF Sensing Head
Description
Part Number: PF-ZLR-78T4 Internal Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 2m, 78in Sold two per package. Catalog Number: 39268 Open Drawing Download 3D PDF Sensing Head

Suppliers

Company
Product
Description
Supplier Links
Plastic optical fiber with Internal Extended Range Lens, size M4 threaded head - PF-ZLR-78T4 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Plastic optical fiber with Internal Extended Range Lens, size M4 threaded head
PF-ZLR-78T4
Plastic optical fiber with Internal Extended Range Lens, size M4 threaded head PF-ZLR-78T4
Part Number: PF-ZLR-78T4 Internal Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 2m, 78in Sold two per package. Catalog Number: 39268 Open Drawing Download 3D PDF Sensing Head

Part Number: PF-ZLR-78T4
Internal Extended Range Lens
Core Size: Ø1.0mm
Bend Radius: R25
Length: 2m, 78in
Sold two per package.

Catalog Number: 39268

Open Drawing
Download 3D

PDF
Sensing Head

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number PF-ZLR-78T4
Product Name Plastic optical fiber with Internal Extended Range Lens, size M4 threaded head
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.063 in., 36 in. - 77576 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 1.6 mm (0.0630 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details