Tri-Tronics Company, Inc. Plastic optical fiber with Side View Extended Range Lens PF-SV-78

Description
Part Number: PF-SV-78 Side View Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 2m, 78in Sold two (symmetrical) per package. Catalog Number: 39258 Open Drawing Download 3D PDF Sensing Head Right Sensing Head Left
Description
Part Number: PF-SV-78 Side View Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 2m, 78in Sold two (symmetrical) per package. Catalog Number: 39258 Open Drawing Download 3D PDF Sensing Head Right Sensing Head Left

Suppliers

Company
Product
Description
Supplier Links
Plastic optical fiber with Side View Extended Range Lens - PF-SV-78 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Plastic optical fiber with Side View Extended Range Lens
PF-SV-78
Plastic optical fiber with Side View Extended Range Lens PF-SV-78
Part Number: PF-SV-78 Side View Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 2m, 78in Sold two (symmetrical) per package. Catalog Number: 39258 Open Drawing Download 3D PDF Sensing Head Right Sensing Head Left

Part Number: PF-SV-78
Side View Extended Range Lens
Core Size: Ø1.0mm
Bend Radius: R25
Length: 2m, 78in
Sold two (symmetrical) per package.

Catalog Number: 39258

Open Drawing
Download 3D

PDF
Sensing Head Right
Sensing Head Left

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number PF-SV-78
Product Name Plastic optical fiber with Side View Extended Range Lens
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 48 in. - 77526 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1219 mm (48 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2170168-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details