Tri-Tronics Company, Inc. Plastic Optical Fiber, Light Array PF-LA100-78

Description
Part Number: PF-LA100-78 View Window: 40mm View Gap: 0.93mm Core Size: 34x Ø0.25mm Bend Radius: R10 Length: 2m, 78in Sold two (symmetrical) per package. Catalog Number: 39264 Open Drawing Download 3D PDF Sensing Head Application shown with PF-LA11-78. Array fibers split the beam of light into a two-dimensional area of detection (rather than a single beam) allowing the sensor to detect obstructions along the length of the array. This analog sensitivity is ideal for detecting full or partial objects, oddly shaped, or inconsistently sized or positioned objects. Also good for detecting objects with gaps or spaces, or for edge and diameter detection. Array fibers can do the job that would otherwise need to be done with costly multiple sensor pairs.
Description
Part Number: PF-LA100-78 View Window: 40mm View Gap: 0.93mm Core Size: 34x Ø0.25mm Bend Radius: R10 Length: 2m, 78in Sold two (symmetrical) per package. Catalog Number: 39264 Open Drawing Download 3D PDF Sensing Head Application shown with PF-LA11-78. Array fibers split the beam of light into a two-dimensional area of detection (rather than a single beam) allowing the sensor to detect obstructions along the length of the array. This analog sensitivity is ideal for detecting full or partial objects, oddly shaped, or inconsistently sized or positioned objects. Also good for detecting objects with gaps or spaces, or for edge and diameter detection. Array fibers can do the job that would otherwise need to be done with costly multiple sensor pairs.

Suppliers

Company
Product
Description
Supplier Links
Plastic Optical Fiber, Light Array - PF-LA100-78 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Plastic Optical Fiber, Light Array
PF-LA100-78
Plastic Optical Fiber, Light Array PF-LA100-78
Part Number: PF-LA100-78 View Window: 40mm View Gap: 0.93mm Core Size: 34x Ø0.25mm Bend Radius: R10 Length: 2m, 78in Sold two (symmetrical) per package. Catalog Number: 39264 Open Drawing Download 3D PDF Sensing Head Application shown with PF-LA11-78. Array fibers split the beam of light into a two-dimensional area of detection (rather than a single beam) allowing the sensor to detect obstructions along the length of the array. This analog sensitivity is ideal for detecting full or partial objects, oddly shaped, or inconsistently sized or positioned objects. Also good for detecting objects with gaps or spaces, or for edge and diameter detection. Array fibers can do the job that would otherwise need to be done with costly multiple sensor pairs.

Part Number: PF-LA100-78
View Window: 40mm
View Gap: 0.93mm
Core Size: 34x Ø0.25mm
Bend Radius: R10
Length: 2m, 78in
Sold two (symmetrical) per package.

Catalog Number: 39264

Open Drawing
Download 3D

PDF
Sensing Head

Application shown with PF-LA11-78.

Array fibers split the beam of light into a two-dimensional area of detection (rather than a single beam) allowing the sensor to detect obstructions along the length of the array.

This analog sensitivity is ideal for detecting full or partial objects, oddly shaped, or inconsistently sized or positioned objects. Also good for detecting objects with gaps or spaces, or for edge and diameter detection.
Array fibers can do the job that would otherwise need to be done with costly multiple sensor pairs.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number PF-LA100-78
Product Name Plastic Optical Fiber, Light Array
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 36 in. (RoHS Pending) - 77525 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 2173482-2 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details