Part Number: PF-G1220-78
Slot Gap: 12mm
View Window: 5mm
View Gap: 0.066mm
Core Size: 16x Ø0.25mm
Bend Radius: R10
Length: 2m, 78in
Catalog Number: 39262
Open Drawing
Download 3D
PDF
Sensing Head
Array fibers split the beam of light into a two-dimensional area of detection (rather than a single beam) allowing the sensor to detect obstructions along the length of the array.
This analog sensitivity is ideal for detecting full or partial objects, oddly shaped, or inconsistently sized or positioned objects. Also good for detecting objects with gaps or spaces, or for edge and diameter detection.
Array fibers can do the job that would otherwise need to be done with costly multiple sensor pairs.
| Tri-Tronics Company, Inc. | |
|---|---|
| Product Category | Light Guides |
| Product Number | PF-G1220-78 |
| Product Name | Plastic Optical Fiber, Slot Head Array |
| Light Guide Type | Fiber Optic |