Tri-Tronics Company, Inc. OPTI-EYE®, Infrared, 6ft 4-wire cable and V6 Convergent 1.5" "V" Axis Block OIV6

Description
For documentation and other OPTI-EYE® models, please see our OPTI-EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: DIN Rail Optical Block: Type V6, Convergent 1.5" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1.5". LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects. Sensing Range: 1.5 in Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 60mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor: NPN: Sink up to 150mA PNP: Source up to 150mA Momentary short circuit protection Outputs protected from pulsing during power up Light/Dark switch determines output status: LT = Light "ON" Operate DK = Dark "ON" Operate Response Time Minimum duration of input event: 500 microseconds Hysteresis: Set for Medium-to-Low contrast application Light Immunity: Responds to sensor's pulse modulated light source - immune to most ambient light Range Adjustment: 15 turn Light Source Intensity control Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR RED LED illuminates when the output transistors are in the "ON" state as determined by the Light/Dark switch BEAM STATUS INDICATOR GREEN LED illuminates when received light level exceeds the sensor's light state switch point LIGHT SOURCE INTENSITY INDICATOR YELLOW LED illuminates proportionally to the Light Source intensity as determined by the Range adjustment Rugged Construction: Chemical resistant housing Waterproof ratings: NEMA 4X, 6P and IP67 Epoxy encapsulated for mechanical strength
Datasheet
Description
For documentation and other OPTI-EYE® models, please see our OPTI-EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: DIN Rail Optical Block: Type V6, Convergent 1.5" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1.5". LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects. Sensing Range: 1.5 in Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 60mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor: NPN: Sink up to 150mA PNP: Source up to 150mA Momentary short circuit protection Outputs protected from pulsing during power up Light/Dark switch determines output status: LT = Light "ON" Operate DK = Dark "ON" Operate Response Time Minimum duration of input event: 500 microseconds Hysteresis: Set for Medium-to-Low contrast application Light Immunity: Responds to sensor's pulse modulated light source - immune to most ambient light Range Adjustment: 15 turn Light Source Intensity control Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR RED LED illuminates when the output transistors are in the "ON" state as determined by the Light/Dark switch BEAM STATUS INDICATOR GREEN LED illuminates when received light level exceeds the sensor's light state switch point LIGHT SOURCE INTENSITY INDICATOR YELLOW LED illuminates proportionally to the Light Source intensity as determined by the Range adjustment Rugged Construction: Chemical resistant housing Waterproof ratings: NEMA 4X, 6P and IP67 Epoxy encapsulated for mechanical strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPTI-EYE®, Infrared, 6ft 4-wire cable and V6 Convergent 1.5
Tampa, FL, United States
OPTI-EYE®, Infrared, 6ft 4-wire cable and V6 Convergent 1.5" "V" Axis Block
OIV6
OPTI-EYE®, Infrared, 6ft 4-wire cable and V6 Convergent 1.5" "V" Axis Block OIV6
For documentation and other OPTI-EYE® models, please see our OPTI-EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: DIN Rail Optical Block: Type V6, Convergent 1.5" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1.5". LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects. Sensing Range: 1.5 in Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 60mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor: NPN: Sink up to 150mA PNP: Source up to 150mA Momentary short circuit protection Outputs protected from pulsing during power up Light/Dark switch determines output status: LT = Light "ON" Operate DK = Dark "ON" Operate Response Time Minimum duration of input event: 500 microseconds Hysteresis: Set for Medium-to-Low contrast application Light Immunity: Responds to sensor's pulse modulated light source - immune to most ambient light Range Adjustment: 15 turn Light Source Intensity control Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR RED LED illuminates when the output transistors are in the "ON" state as determined by the Light/Dark switch BEAM STATUS INDICATOR GREEN LED illuminates when received light level exceeds the sensor's light state switch point LIGHT SOURCE INTENSITY INDICATOR YELLOW LED illuminates proportionally to the Light Source intensity as determined by the Range adjustment Rugged Construction: Chemical resistant housing Waterproof ratings: NEMA 4X, 6P and IP67 Epoxy encapsulated for mechanical strength

For documentation and other OPTI-EYE® models, please see our OPTI-EYE® Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Potentiometer

Connection Type:

  • Cabled, 6ft

Housing Type:

  • DIN Rail

Optical Block:

  • Type V6, Convergent 1.5" "V" Axis
    Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1.5".

LED Light Source

  • Infrared = 880nm
    Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects.

Sensing Range:

  • 1.5 in

Family Specific

Supply Voltage:

  • 12 to 24 VDC
  • Polarity Protected

Current Requirements:

  • 60mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor:
    NPN: Sink up to 150mA
    PNP: Source up to 150mA
  • Momentary short circuit protection
  • Outputs protected from pulsing during power up
  • Light/Dark switch determines output status:
    LT = Light "ON" Operate
    DK = Dark "ON" Operate

Response Time

  • Minimum duration of input event: 500 microseconds

Hysteresis:

  • Set for Medium-to-Low contrast application

Light Immunity:

  • Responds to sensor's pulse modulated light source - immune to most ambient light

Range Adjustment:

  • 15 turn Light Source Intensity control

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Indicators:

  • OUTPUT INDICATOR
    RED LED illuminates when the output transistors are in the "ON" state as determined by the Light/Dark switch
  • BEAM STATUS INDICATOR
    GREEN LED illuminates when received light level exceeds the sensor's light state switch point
  • LIGHT SOURCE INTENSITY INDICATOR
    YELLOW LED illuminates proportionally to the Light Source intensity as determined by the Range adjustment

Rugged Construction:

  • Chemical resistant housing
  • Waterproof ratings: NEMA 4X, 6P and IP67
  • Epoxy encapsulated for mechanical strength
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number OIV6
Product Name OPTI-EYE®, Infrared, 6ft 4-wire cable and V6 Convergent 1.5" "V" Axis Block
Operation Distance 1.5 inch (38.1 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Convergent
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 309902 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Power Requirements DC Powered
View Details
Photo-electric proximity switches - IFOD - M30 - IFOD 8-300-10/01 -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Through-Beam Photoelectric Sensor - PTR4P5MPS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 197 inch (5000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details