For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Potentiometer
Connection Type:
Cabled, 6ft
Housing Type:
Miniature Rectangular
Optical Block:
Type O4, Proximity Wide beam optics useful for short-range sensing of transparent, translucent, opaque, or irregular shaped shiny objects.
LED Light Source
Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages.
Sensing Range:
1in
Family Specific
Supply Voltage:
10 to 30 VDC @ 35mA
Reverse Polarity Protected
DC Models Output Devices:
Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous
Short circuit protected
Zener Diode protected to 36 volts
Protected against falso chattering/pulsing during power up
Response Time
500 microseconds (light or dark)
Light Immunity:
Pulse modulated to provide extremely high immunity to ambient light
Adjustments/Indicato
rs:
4-turn clutched sensitivity adjustment
2-position light "on" / dark "on" selection switch
Red LED indicator energized when light beam is established
Ambient Temperature:
-20°C to 70°C (-20°F to 158°F)
Rugged Construction:
Chemical resistant case, "O" ring sealed to provide moisture protection
Epoxy encapsulated for mechanical stability
NEMA 4X, 6P and IP67
For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Optical Block:
- Type O4, Proximity
Wide beam optics useful for short-range sensing of transparent, translucent, opaque, or irregular shaped shiny objects.
LED Light Source
- Red = 660nm
Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages.
Sensing Range:
Family Specific
Supply Voltage:
- 10 to 30 VDC @ 35mA
- Reverse Polarity Protected
DC Models Output Devices:
- Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous
- Short circuit protected
- Zener Diode protected to 36 volts
- Protected against falso chattering/pulsing during power up
Response Time
- 500 microseconds (light or dark)
Light Immunity:
- Pulse modulated to provide extremely high immunity to ambient light
Adjustments/Indicators:
- 4-turn clutched sensitivity adjustment
- 2-position light "on" / dark "on" selection switch
- Red LED indicator energized when light beam is established
Ambient Temperature:
- -20°C to 70°C (-20°F to 158°F)
Rugged Construction:
- Chemical resistant case, "O" ring sealed to provide moisture protection
- Epoxy encapsulated for mechanical stability
- NEMA 4X, 6P and IP67