Tri-Tronics Company, Inc. Plastic optical fiber with Slip-on Extended Range Lens, 3/8in -32 threaded head LF-H-144

Description
Part Number: LF-H-144 Slip-on Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 3.66m, 144in Sold one per package. Catalog Number: 16263 Open Drawing Download 3D PDF Sensing Head
Description
Part Number: LF-H-144 Slip-on Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 3.66m, 144in Sold one per package. Catalog Number: 16263 Open Drawing Download 3D PDF Sensing Head

Suppliers

Company
Product
Description
Supplier Links
Plastic optical fiber with Slip-on Extended Range Lens, 3/8in -32 threaded head - LF-H-144 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Plastic optical fiber with Slip-on Extended Range Lens, 3/8in -32 threaded head
LF-H-144
Plastic optical fiber with Slip-on Extended Range Lens, 3/8in -32 threaded head LF-H-144
Part Number: LF-H-144 Slip-on Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 3.66m, 144in Sold one per package. Catalog Number: 16263 Open Drawing Download 3D PDF Sensing Head

Part Number: LF-H-144
Slip-on Extended Range Lens
Core Size: Ø1.0mm
Bend Radius: R25
Length: 3.66m, 144in
Sold one per package.

Catalog Number: 16263

Open Drawing
Download 3D

PDF
Sensing Head

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number LF-H-144
Product Name Plastic optical fiber with Slip-on Extended Range Lens, 3/8in -32 threaded head
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 39.4 in. Legs - 76846 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2007099-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details