Tri-Tronics Company, Inc. Glass, (P) 0.010" x 1.50" Rect., 36" long, Rect HF-P-36

Description
Part Number: HF-P-36 Catalog Number: 19049 Open Drawing Download 3D PDF Sensing Head High Temperature Fibers On various tests our high temperature fiber optics were subjected to temperatures above 500°C for ten hours, and they held their bonding elements without failure. Stainless Steel Jacketing (Type 304) Operating temperatures from -50°F to +900°F (-45°C to +480°C)
Description
Part Number: HF-P-36 Catalog Number: 19049 Open Drawing Download 3D PDF Sensing Head High Temperature Fibers On various tests our high temperature fiber optics were subjected to temperatures above 500°C for ten hours, and they held their bonding elements without failure. Stainless Steel Jacketing (Type 304) Operating temperatures from -50°F to +900°F (-45°C to +480°C)

Suppliers

Company
Product
Description
Supplier Links
Glass, (P) 0.010
Tampa, FL, United States
Glass, (P) 0.010" x 1.50" Rect., 36" long, Rect
HF-P-36
Glass, (P) 0.010" x 1.50" Rect., 36" long, Rect HF-P-36
Part Number: HF-P-36 Catalog Number: 19049 Open Drawing Download 3D PDF Sensing Head High Temperature Fibers On various tests our high temperature fiber optics were subjected to temperatures above 500°C for ten hours, and they held their bonding elements without failure. Stainless Steel Jacketing (Type 304) Operating temperatures from -50°F to +900°F (-45°C to +480°C)

Part Number: HF-P-36
Catalog Number: 19049

Open Drawing
Download 3D

PDF
Sensing Head

High Temperature Fibers
On various tests our high temperature fiber optics were subjected to temperatures above 500°C for ten hours, and they held their bonding elements without failure.

Stainless Steel Jacketing (Type 304)
Operating temperatures from -50°F to +900°F (-45°C to +480°C)</ p>

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number HF-P-36
Product Name Glass, (P) 0.010" x 1.50" Rect., 36" long, Rect
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Liquid Light Guide, 39.4 in., 340-800 nm, 0.3 in. Core, 0.59 NA - 77631 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details