Tri-Tronics Company, Inc. Fiber Optic Cable F-E-72TR

Description
LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.046" DIAMETER, 72" CABLE LENGTH, THREADED 1.50" BRASS THEN RIGHT ANGLE HEAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.046" DIAMETER, 72" CABLE LENGTH, THREADED 1.50" BRASS THEN RIGHT ANGLE HEAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 239506 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
239506
Fiber Optic Cable 239506
LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.046" DIAMETER, 72" CABLE LENGTH, THREADED 1.50" BRASS THEN RIGHT ANGLE HEAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.046" DIAMETER, 72" CABLE LENGTH, THREADED 1.50" BRASS THEN RIGHT ANGLE HEAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 239506
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Graded Index, High Temp, 850/1300nm, 0.20 NA, 50µm Core. - F-MSD-T - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fibre Optic Cable - 1929621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode SingleMode
Features Other; OS1
View Details