Tri-Tronics Company, Inc. Fiber Optic Cable F-A-48RTP

Description
LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.125" DIAMETER, 48" CABLE LENGTH, RIGHT ANGLE THEN THREADED 1.50" BRASS HEAD, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.125" DIAMETER, 48" CABLE LENGTH, RIGHT ANGLE THEN THREADED 1.50" BRASS HEAD, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 580347 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
580347
Fiber Optic Cable 580347
LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.125" DIAMETER, 48" CABLE LENGTH, RIGHT ANGLE THEN THREADED 1.50" BRASS HEAD, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.125" DIAMETER, 48" CABLE LENGTH, RIGHT ANGLE THEN THREADED 1.50" BRASS HEAD, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 580347
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 488/514nm, F-SA-C, 3m, FC/APC Connectors. - F-SA-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.4 µm (0.1339 mils)
Connector Type FC/APC Narrow Key
View Details
Fibre Optic Cable - 2873418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details