Tri-Tronics Company, Inc. Fiber Optic Cable BF-A-36TRP

Description
LIGHT GUIDE, FIBER OPTIC, BIFURCATED, GLASS FIBER, 0.125 INCH DIAMETER FIBER BUNDLE SIZE, 36 INCH CABLE LENGTH, THREADED TIP THEN RIGHT ANGLE, 1.50 INCH BRASS HEAD, PVC MONOCOIL JACKET, 14488. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT GUIDE, FIBER OPTIC, BIFURCATED, GLASS FIBER, 0.125 INCH DIAMETER FIBER BUNDLE SIZE, 36 INCH CABLE LENGTH, THREADED TIP THEN RIGHT ANGLE, 1.50 INCH BRASS HEAD, PVC MONOCOIL JACKET, 14488. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 563810 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
563810
Fiber Optic Cable 563810
LIGHT GUIDE, FIBER OPTIC, BIFURCATED, GLASS FIBER, 0.125 INCH DIAMETER FIBER BUNDLE SIZE, 36 INCH CABLE LENGTH, THREADED TIP THEN RIGHT ANGLE, 1.50 INCH BRASS HEAD, PVC MONOCOIL JACKET, 14488. FREE 2 YEAR RADWELL WARRANTY

LIGHT GUIDE, FIBER OPTIC, BIFURCATED, GLASS FIBER, 0.125 INCH DIAMETER FIBER BUNDLE SIZE, 36 INCH CABLE LENGTH, THREADED TIP THEN RIGHT ANGLE, 1.50 INCH BRASS HEAD, PVC MONOCOIL JACKET, 14488. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 563810
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1.0 m, FC to FC - F-MFD-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Fibre Optic Cable - 1213898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type SC; Sc
View Details