Tri-Tronics Company, Inc. Prismatic High-Performance Reflector Ø 82mm diameter AR82

Description
Part Number: AR82 Catalog Number: 20253 Open Drawing Download 3D PDF STEP
Description
Part Number: AR82 Catalog Number: 20253 Open Drawing Download 3D PDF STEP

Suppliers

Company
Product
Description
Supplier Links
Prismatic High-Performance Reflector Ø 82mm diameter - AR82 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Prismatic High-Performance Reflector Ø 82mm diameter
AR82
Prismatic High-Performance Reflector Ø 82mm diameter AR82
Part Number: AR82 Catalog Number: 20253 Open Drawing Download 3D PDF STEP

Part Number: AR82
Catalog Number: 20253

Open Drawing
Download 3D

PDF
STEP

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Optical Mirrors
Product Number AR82
Product Name Prismatic High-Performance Reflector Ø 82mm diameter
Mirror Types Reflector
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Parallel Mirrors - MIR-254-060-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Silver Mirror, Pinhole-Free, Borofloat, 50.8 mm, λ/10, 480-20,000 nm - 20D20ER.2-PF - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details