Tri Lite Inc. LED LAMP/BULB 420619

Description
BULB, 24V, GE#: 30S11/1, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY
Description
BULB, 24V, GE#: 30S11/1, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 39472531 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
39472531
LED LAMP/BULB 39472531
BULB, 24V, GE#: 30S11/1, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY

BULB, 24V, GE#: 30S11/1, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 39472531
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - XLM2CRK20DLSDLCR-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
LED Indication - Discrete - 67-SML-LXL1206SUGC-TRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details