Treston USA Back Panel, 25.19 X 28.93, Steel, Blue; Panel Type Treston 861552-07

Description
BACK PANEL, 25.19" X 28.93", STEEL, BLUE; Panel Type:Perforated Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:Blue; For Use With:-; External Height - Metric:640mm; External Width - Metric:734.8mm; Product Range:
Datasheet
Description
BACK PANEL, 25.19" X 28.93", STEEL, BLUE; Panel Type:Perforated Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:Blue; For Use With:-; External Height - Metric:640mm; External Width - Metric:734.8mm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Back Panel, 25.19 X 28.93, Steel, Blue; Panel Type Treston - 47Y4130 - Newark, An Avnet Company
Chicago, IL, United States
Back Panel, 25.19 X 28.93, Steel, Blue; Panel Type Treston
47Y4130
Back Panel, 25.19 X 28.93, Steel, Blue; Panel Type Treston 47Y4130
BACK PANEL, 25.19" X 28.93", STEEL, BLUE; Panel Type:Perforated Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:Blue; For Use With:-; External Height - Metric:640mm; External Width - Metric:734.8mm; Product Range:

BACK PANEL, 25.19" X 28.93", STEEL, BLUE; Panel Type:Perforated Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:Blue; For Use With:-; External Height - Metric:640mm; External Width - Metric:734.8mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 47Y4130
Product Name Back Panel, 25.19 X 28.93, Steel, Blue; Panel Type Treston
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details