TransPak 48" x 12" x 54" - 4 Shelf - Wire Shelving Starter Unit WS481254

Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS481254A.
Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS481254A.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 12" x 54" - 4 Shelf - Wire Shelving Starter Unit
WS481254
48" x 12" x 54" - 4 Shelf - Wire Shelving Starter Unit WS481254
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS481254A.

Maximize your storage space with these adjustable wire shelving units.

  • NSF certified wire shelves assemble in minutes without any tools.
  • Chrome plated, steel shelving can adjust in 1" increments.
  • Starter Units come complete with four posts and four adjustable shelves.
  • Additional Wire Shelves and Accessories sold separately.
  • Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately).
  • Expand your shelving with Add-On Unit WS481254A.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Shelving and Racking
Product Number WS481254
Product Name 48" x 12" x 54" - 4 Shelf - Wire Shelving Starter Unit
Category Commercial
Type Wire
Shelving/Racking Options Open
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5153S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Storage Racking - 230251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.63 inch (270 mm)
Length 39.37 inch (1000 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
48
Specs
Category Commercial
Type Wire
Shelving/Racking Options Open
View Details