Trent, Inc. Pit Furnace PT-1900

Description
Maximum Temperature: 1850°F / 1010°C The TRENT Pit Type Furnace is used for heat treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals, etc. it has maximum temperature of 1850°F with a 2150°F intermittent rating on request. This furnace has the same design as the PF Series Pot Type furnace except no pot is included.
Description
Maximum Temperature: 1850°F / 1010°C The TRENT Pit Type Furnace is used for heat treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals, etc. it has maximum temperature of 1850°F with a 2150°F intermittent rating on request. This furnace has the same design as the PF Series Pot Type furnace except no pot is included.

Suppliers

Company
Product
Description
Supplier Links
Pit Furnace - PT-1900 - Trent, Inc.
Philadelphia, PA, USA
Pit Furnace
PT-1900
Pit Furnace PT-1900
Maximum Temperature: 1850°F / 1010°C The TRENT Pit Type Furnace is used for heat treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals, etc. it has maximum temperature of 1850°F with a 2150°F intermittent rating on request. This furnace has the same design as the PF Series Pot Type furnace except no pot is included.

Maximum Temperature: 1850°F / 1010°C

The TRENT Pit Type Furnace is used for heat treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals, etc. it has maximum temperature of 1850°F with a 2150°F intermittent rating on request. This furnace has the same design as the PF Series Pot Type furnace except no pot is included.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number PT-1900
Product Name Pit Furnace
Configuration Top Loading
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/3 or 480/3
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Small / R&D VIM Furnace -  - Inductotherm Group
Inductotherm Group
Specs
Atmosphere Vacuum Oven / Furnace
Heat Source Induction
Application Foundry or Melting Furnace; Industrial
View Details
Box Furnaces -  - Harper International Corporation
Harper International Corporation
Specs
Application Industrial
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
RAF Series Furnace - RAF2-19 - Despatch - ITW EAE
Specs
Configuration Bench / Cabinet
Features Computer Interface
Controller Type Programmable
View Details