Trent, Inc. Lead and Babbitt Melting Pot MB-2000

Description
Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MB Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material you are melting. This method prevents pot stresses and hot spotting that tends to shorten pot life. The pots are designed to provide full access for easy ladling or dipping. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F. Lifting hooks on the pot permit easy removal of the pot for heat chamber inspection.
Description
Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MB Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material you are melting. This method prevents pot stresses and hot spotting that tends to shorten pot life. The pots are designed to provide full access for easy ladling or dipping. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F. Lifting hooks on the pot permit easy removal of the pot for heat chamber inspection.

Suppliers

Company
Product
Description
Supplier Links
Lead and Babbitt Melting Pot - MB-2000 - Trent, Inc.
Philadelphia, PA, USA
Lead and Babbitt Melting Pot
MB-2000
Lead and Babbitt Melting Pot MB-2000
Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MB Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material you are melting. This method prevents pot stresses and hot spotting that tends to shorten pot life. The pots are designed to provide full access for easy ladling or dipping. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F. Lifting hooks on the pot permit easy removal of the pot for heat chamber inspection.

Maximum Temperature: 1000°F / 538°C

Used to melt lead and babbitt.

TRENT Stationary Melting Pots - MB Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material you are melting. This method prevents pot stresses and hot spotting that tends to shorten pot life.
The pots are designed to provide full access for easy ladling or dipping. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F. Lifting hooks on the pot permit easy removal of the pot for heat chamber inspection.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number MB-2000
Product Name Lead and Babbitt Melting Pot
Configuration Top Loading
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/3 or 480/3
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Two Chamber Horizontal Induction Skull Melting Furnace -  - Inductotherm Group
Specs
Atmosphere Vacuum Oven / Furnace
Heat Source Induction
Application Foundry or Melting Furnace; Industrial
View Details
Hardening & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Heat Source Electric / Resistance
Application Industrial; Hardening, Draw Chambler
View Details
Retort Furnaces -  - Harper International Corporation
Harper International Corporation
Specs
Application Industrial
View Details
Box Furnace - HM-12936 - Trent, Inc.
Specs
Configuration Box (Muffle)
Features Entry Holes
Atmosphere Air / Oxidizing
View Details