Gilson Company, Inc. Gravity Conv. Lab Oven, 3.0CF, 225C/437F, 230V/50Hz BO-40F

Description
Lab Ovens with simple design for reliability are offered in both gravity and forced convection models. These ovens feature compact size for efficient operation and smaller footprint, and have 1in (25mm) wall insulation. BO-10R and BO-110 have bimetallic controller; others are hydraulic. Gravity convection models employ a special perforated heat shield to distribute radiant heat evenly. Forced air models maintain uniform temperature accurate to ±1% of full range via a special fan and air transfer plenum. These forced air models also include a dual range °F/°C dial thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and a baked hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat. Control Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the model number. All models can be ordered with optional stainless steel interior by adding “S” to the model number. Bench Ovens can be stacked or mounted on matching BOA-3 Floor Stand or BOA-2 Floor Cabinet. BOA-5 Timer accessory shuts off oven at up to twelve hours and has continuous “hold” feature. ovens
Description
Lab Ovens with simple design for reliability are offered in both gravity and forced convection models. These ovens feature compact size for efficient operation and smaller footprint, and have 1in (25mm) wall insulation. BO-10R and BO-110 have bimetallic controller; others are hydraulic. Gravity convection models employ a special perforated heat shield to distribute radiant heat evenly. Forced air models maintain uniform temperature accurate to ±1% of full range via a special fan and air transfer plenum. These forced air models also include a dual range °F/°C dial thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and a baked hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat. Control Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the model number. All models can be ordered with optional stainless steel interior by adding “S” to the model number. Bench Ovens can be stacked or mounted on matching BOA-3 Floor Stand or BOA-2 Floor Cabinet. BOA-5 Timer accessory shuts off oven at up to twelve hours and has continuous “hold” feature. ovens

Suppliers

Company
Product
Description
Supplier Links
Gravity Conv. Lab Oven, 3.0CF, 225C/437F, 230V/50Hz - BO-40F - Gilson Company, Inc.
Lewis Center, OH, USA
Gravity Conv. Lab Oven, 3.0CF, 225C/437F, 230V/50Hz
BO-40F
Gravity Conv. Lab Oven, 3.0CF, 225C/437F, 230V/50Hz BO-40F
Lab Ovens with simple design for reliability are offered in both gravity and forced convection models. These ovens feature compact size for efficient operation and smaller footprint, and have 1in (25mm) wall insulation. BO-10R and BO-110 have bimetallic controller; others are hydraulic. Gravity convection models employ a special perforated heat shield to distribute radiant heat evenly. Forced air models maintain uniform temperature accurate to ±1% of full range via a special fan and air transfer plenum. These forced air models also include a dual range °F/°C dial thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and a baked hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat. Control Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the model number. All models can be ordered with optional stainless steel interior by adding “S” to the model number. Bench Ovens can be stacked or mounted on matching BOA-3 Floor Stand or BOA-2 Floor Cabinet. BOA-5 Timer accessory shuts off oven at up to twelve hours and has continuous “hold” feature. ovens

Lab Ovens with simple design for reliability are offered in both gravity and forced convection models. These ovens feature compact size for efficient operation and smaller footprint, and have 1in (25mm) wall insulation. BO-10R and BO-110 have bimetallic controller; others are hydraulic. Gravity convection models employ a special perforated heat shield to distribute radiant heat evenly. Forced air models maintain uniform temperature accurate to ±1% of full range via a special fan and air transfer plenum. These forced air models also include a dual range °F/°C dial thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch.

Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and a baked hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat. Control Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the model number. All models can be ordered with optional stainless steel interior by adding “S” to the model number. Bench Ovens can be stacked or mounted on matching BOA-3 Floor Stand or BOA-2 Floor Cabinet. BOA-5 Timer accessory shuts off oven at up to twelve hours and has continuous “hold” feature. ovens

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Laboratory Ovens
Product Number BO-40F
Product Name Gravity Conv. Lab Oven, 3.0CF, 225C/437F, 230V/50Hz
Unlock Full Specs
to access all available technical data

Similar Products

Lab Air Drying Test Instrument - HD-E804-3S - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
External Bench / Cabinet
Atmosphere Air / Oxidizing
Application Drying
View Details
6 Port Hot Melt Oven (220 Volt) - F1-9110220 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
External Bench / Cabinet
Heat Source Electric / Resistance
Controller Type Single Set Point
View Details
Clean Room Oven - CR 130 - Carbolite Gero Limited
Carbolite Gero Limited
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts
Controller Type Single Set Point; Programmable
View Details