TRENDnet Inc. 8dBi Outdoor Omni Directional Antenna TEW-AO08O (Version v2.0R)

Description
Create a high powered blanket outdoor Wi-Fi hotspot Compatible with wireless b, g and n standards Ensure protection from lightning strikes with TRENDnet's TEW-ASAK Outdoor Arrestor Kit Includes mounting kit Compatible with TEW-739APBO, requires TEW-L412 / TEW-L406 and TEW-ASAL1
Description
Create a high powered blanket outdoor Wi-Fi hotspot Compatible with wireless b, g and n standards Ensure protection from lightning strikes with TRENDnet's TEW-ASAK Outdoor Arrestor Kit Includes mounting kit Compatible with TEW-739APBO, requires TEW-L412 / TEW-L406 and TEW-ASAL1

Suppliers

Company
Product
Description
Supplier Links
8dBi Outdoor Omni Directional Antenna - TEW-AO08O  (Version v2.0R) - TRENDnet Inc.
Torrance, CA, USA
8dBi Outdoor Omni Directional Antenna
TEW-AO08O (Version v2.0R)
8dBi Outdoor Omni Directional Antenna TEW-AO08O (Version v2.0R)
Create a high powered blanket outdoor Wi-Fi hotspot Compatible with wireless b, g and n standards Ensure protection from lightning strikes with TRENDnet's TEW-ASAK Outdoor Arrestor Kit Includes mounting kit Compatible with TEW-739APBO, requires TEW-L412 / TEW-L406 and TEW-ASAL1
  • Create a high powered blanket outdoor Wi-Fi hotspot
  • Compatible with wireless b, g and n standards
  • Ensure protection from lightning strikes with TRENDnet's TEW-ASAK Outdoor Arrestor Kit
  • Includes mounting kit
  • Compatible with TEW-739APBO, requires TEW-L412 / TEW-L406 and TEW-ASAL1
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Antennas
Product Number TEW-AO08O (Version v2.0R)
Product Name 8dBi Outdoor Omni Directional Antenna
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 2766664 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Form Factor / Mounting External
View Details
Virtual Antenna - ONE mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details