Tremont Nail Company Tremont Steel Cut Nails - Decorative Wrought Head Hot-Dip Galvanized CW2ZV-GN

Description
Decorative Wrought Head Hot-Dip Galvanized Designed to simulate the hand-forged nails of the late 1700's, the head is three-sided and the nail has a galvanized coating for exterior applications. Ideal for roughsawn exteriors, decking and doors.
Description
Decorative Wrought Head Hot-Dip Galvanized Designed to simulate the hand-forged nails of the late 1700's, the head is three-sided and the nail has a galvanized coating for exterior applications. Ideal for roughsawn exteriors, decking and doors.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Decorative Wrought Head Hot-Dip Galvanized - CW2ZV-GN - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Decorative Wrought Head Hot-Dip Galvanized
CW2ZV-GN
Tremont Steel Cut Nails - Decorative Wrought Head Hot-Dip Galvanized CW2ZV-GN
Decorative Wrought Head Hot-Dip Galvanized Designed to simulate the hand-forged nails of the late 1700's, the head is three-sided and the nail has a galvanized coating for exterior applications. Ideal for roughsawn exteriors, decking and doors.

Decorative Wrought Head Hot-Dip Galvanized
Designed to simulate the hand-forged nails of the late 1700's, the head is three-sided and the nail has a galvanized coating for exterior applications. Ideal for roughsawn exteriors, decking and doors.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CW2ZV-GN
Product Name Tremont Steel Cut Nails - Decorative Wrought Head Hot-Dip Galvanized
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 2707691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nail Types All Common Nails
Other Nail Types Other; Common
Length 1.18 inch (30 mm)
View Details
15 Gauge 'DA" Finish Nail - DCA15250 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Nail Types All Casing and Finishing Nails
Casing / Finishing Nails Finish Nails
Length 2.5 inch (63.5 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details
Nailer, Strip Framing 22º Round Head - 7102-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 2 inch (50.8 mm)
View Details