Tremont Nail Company Tremont Steel Cut Nails - Clout Standard CT34V-SSN

Description
Clout Standard Similar in design to Shingle Nails, but made from lighter gauge steel. Useful for box and crate construction, and for the application of thin siding and paneling. Also used for furniture repair, cabinet work, batten doors and counter tops.
Description
Clout Standard Similar in design to Shingle Nails, but made from lighter gauge steel. Useful for box and crate construction, and for the application of thin siding and paneling. Also used for furniture repair, cabinet work, batten doors and counter tops.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Clout Standard - CT34V-SSN - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Clout Standard
CT34V-SSN
Tremont Steel Cut Nails - Clout Standard CT34V-SSN
Clout Standard Similar in design to Shingle Nails, but made from lighter gauge steel. Useful for box and crate construction, and for the application of thin siding and paneling. Also used for furniture repair, cabinet work, batten doors and counter tops.

Clout Standard
Similar in design to Shingle Nails, but made from lighter gauge steel. Useful for box and crate construction, and for the application of thin siding and paneling. Also used for furniture repair, cabinet work, batten doors and counter tops.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CT34V-SSN
Product Name Tremont Steel Cut Nails - Clout Standard
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1701668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Clasp Nail
Length 3.94 inch (100 mm)
View Details
Nailer, Strip Framing 22º Round Head - 7103-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 2 inch (50.8 mm)
View Details
Nails - 216162 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Nail Types All Common Nails
Other Nail Types Other; Common
Length 1.97 inch (50 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details