Tremont Nail Company Tremont Steel Cut Nails - Hinge Standard CN16L-NfF

Description
Hinge Standard Ideal for fastening antique hinges and sometimes used for face-nailing doors. Head style is similar to a Boat Nail, but hinge nails are made from a slightly lighter gauge of steel to give more nails per pound.
Description
Hinge Standard Ideal for fastening antique hinges and sometimes used for face-nailing doors. Head style is similar to a Boat Nail, but hinge nails are made from a slightly lighter gauge of steel to give more nails per pound.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Hinge Standard - CN16L-NfF - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Hinge Standard
CN16L-NfF
Tremont Steel Cut Nails - Hinge Standard CN16L-NfF
Hinge Standard Ideal for fastening antique hinges and sometimes used for face-nailing doors. Head style is similar to a Boat Nail, but hinge nails are made from a slightly lighter gauge of steel to give more nails per pound.

Hinge Standard
Ideal for fastening antique hinges and sometimes used for face-nailing doors. Head style is similar to a Boat Nail, but hinge nails are made from a slightly lighter gauge of steel to give more nails per pound.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CN16L-NfF
Product Name Tremont Steel Cut Nails - Hinge Standard
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 3849937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Round head nail
Length 2.95 inch (75 mm)
Diameter 0.1476 inch (3.75 mm)
View Details
Nailer, Strip Framing 22º Round Head - 7111-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 2.5 inch (63.5 mm)
View Details
Tremont Steel Cut Nails - Cut Spike Standard - CK80L-HDN - Tremont Nail Company
Specs
Nail Types All Heavy Duty Nails
Other Nail Types Other; Cut Spike Standard
Length 8 inch (203 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details