Tremont Nail Company Tremont Steel Cut Nails - Masonry Hardened CMH12V-HDN

Description
Masonry Hardened These heat-treated cut nails are ideal for nailing furring strips and other materials to cinder block, mortar joints, new concrete and brick walls. Blunt point and tapered shank cause less spalling during nailing and hold tighter than round wire nails. Also used to face-nail hardwood flooring.
Description
Masonry Hardened These heat-treated cut nails are ideal for nailing furring strips and other materials to cinder block, mortar joints, new concrete and brick walls. Blunt point and tapered shank cause less spalling during nailing and hold tighter than round wire nails. Also used to face-nail hardwood flooring.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Masonry Hardened - CMH12V-HDN - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Masonry Hardened
CMH12V-HDN
Tremont Steel Cut Nails - Masonry Hardened CMH12V-HDN
Masonry Hardened These heat-treated cut nails are ideal for nailing furring strips and other materials to cinder block, mortar joints, new concrete and brick walls. Blunt point and tapered shank cause less spalling during nailing and hold tighter than round wire nails. Also used to face-nail hardwood flooring.

Masonry Hardened
These heat-treated cut nails are ideal for nailing furring strips and other materials to cinder block, mortar joints, new concrete and brick walls. Blunt point and tapered shank cause less spalling during nailing and hold tighter than round wire nails. Also used to face-nail hardwood flooring.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CMH12V-HDN
Product Name Tremont Steel Cut Nails - Masonry Hardened
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1776998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Masonry Nail
Length 2.95 inch (75 mm)
Diameter 0.1378 inch (3.5 mm)
View Details
Nailer, Strip Framing 22º Round Head - 7119-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 3.5 inch (88.9 mm)
View Details
Nails - 215654 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Length 1.97 inch (50 mm)
Diameter 0.1102 inch (2.8 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details